Manufacturer: IXYS
Win Source Part Number: 1279238-VHF28-16IO5
Packaging: Bulk
Mounting Style: Chassis Mount
Voltage - Off State: 1.6kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 330A
Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1)
Number of SCRs, Diodes: 2 SCRs, 2 Diodes
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: X118
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 65mA
Current - Hold (Ih) (Maximum): 100mA
Current - On State (It (AV)) (Maximum): 28A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: VHF28
Manufacturer Pack Quantity: 10
MSL Level: Not Applicable
BRIDGE RECT SGL PHASE 1600V 32A
BRIDGE RECT SGL PHASE 1600V 32A
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1279238-VHF28-16IO5 | VHF28-16IO5 | VHF28-16IO5 | VHF28-16IO5 |
| Product Name | SCRs - Single - Modules - VHF28-16IO5 | Discrete Semiconductor Products - Thyristors - SCRs - Modules | SCR Modules | SCRs - Modules |
| Thyristor Type | SCR | SCR |