SCR 600V 1.35A Sensitive Gate Through Hole TO-202-3
Manufacturer: STMicroelectronics
Win Source Part Number: 214009-X0405MF 1AA2
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 50μA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (AV)) (Max): 900mA
Current - On State (It (RMS)) (Max): 1.35A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-202
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
SCR 600V 1.35A TO202-3
TO-202-3 TRIACs ROHS
THYRISTOR, 600 V, 50 A, 900 MA, 4 A, TO-202, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Triacs | Thyristors | Thyristors |
| Product Number | 497-X0405MF1AA2-ND | 214009-X0405MF 1AA2 | X0405MF 1AA2 | X0405MF 1AA2 | X0405MF 1AA2 | 38965778 | X0405MF 1AA2 |
| Product Name | SCRs | SCRs - Single - X0405MF 1AA2 | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Triode/MOS Tube/Transistor >> TRIACs | Thyristor/SCR/Triac/Diac/Alternistor | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |||
| Package Type | TO-202; TO-202 No Tab | TO-202 | TO-202 No Tab | TO-202 | TO-202 No Tab | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |