8 A Snubberless™ Triac Product overview: T830-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T830-8FP can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 800V 8A Through Hole TO-220FPAB
Triacs 8A Snubberless 30mA 800V VDRM 900 VRSM
TRIAC ALTERNISTOR 800V TO220FPAB
TRIAC ALTRNSTR 800V 8A TO220FPAB
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | 300-T830-8FP | 497-13448-ND | T830-8FP | T830-8FP | T830-8FP |
| Product Name | 8 A Triac | TRIACs | Triacs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | ||||
| Package Type | TO-220-3 | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack | TO-220-3 Full Pack | |
| VRRM | 800 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |