TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
Win Source Part Number: 1107721-Z0109MN,135
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 1 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SC-73
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 568-2197-6,1740-1214
Base Product Number: Z0109
TRIAC SENS GATE 600V 1A SC73
TRIAC SENS GATE 600V 1A SC73
TRIAC, 600V, 1A, SC-73 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 1740-1214-2-ND | 1107721-Z0109MN,135 | Z0109MN,135 | Z0109MN,135 | 54AH1684 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triac, 600V, 1A, Sc-73 Rohs Compliant Ween Semiconductors |
| Package Type | TO-261-4, TO-261AA | Tape & Reel | TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 600 volts | 600 volts | |||
| ITSM | 1 amps |