SCR 600V 20A Standard Recovery Through Hole TO-220AB Insulated
SCR 600V 20A TO220AB
THYRISTOR, 600V, 20A, TO-220AB ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-TN2015H-6I-ND | TN2015H-6I | TN2015H-6I | 82AH9174 |
| Product Name | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor, 600V, 20A, To-220Ab Rohs Compliant Stmicroelectronics |
| Thyristor Type | SCR | SCR | SCR | SCR |
| Package Type | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |