STMicroelectronics, Inc. SCRs X0205MA 1BA2

Description
SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-12814-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3

SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - Single - X0205MA 1BA2 - 1118081-X0205MA 1BA2 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - X0205MA 1BA2
1118081-X0205MA 1BA2
SCRs - Single - X0205MA 1BA2 1118081-X0205MA 1BA2
Manufacturer: STMicroelectronics Win Source Part Number: 1118081-X0205MA 1BA2 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 50μA Voltage - On State (Vtm) (Max): 1.45V Current - On State (It (AV)) (Max): 800mA Current - On State (It (RMS)) (Max): 1.25A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1118081-X0205MA 1BA2
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 50μA
Voltage - On State (Vtm) (Max): 1.45V
Current - On State (It (AV)) (Max): 800mA
Current - On State (It (RMS)) (Max): 1.25A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 1.25 Amp 600 Volt

SCRs 1.25 Amp 600 Volt

Buy Now Datasheet
Thyristor, 600V, 1.25A, To-92; Peak Repetitive Off State Voltage Stmicroelectronics - 33R1559 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600V, 1.25A, To-92; Peak Repetitive Off State Voltage Stmicroelectronics
33R1559
Thyristor, 600V, 1.25A, To-92; Peak Repetitive Off State Voltage Stmicroelectronics 33R1559
THYRISTOR, 600V, 1.25A, TO-92; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50µA; Average On State Current:800mA; On State RMS Current:1.25A; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mA RoHS Compliant: Yes

THYRISTOR, 600V, 1.25A, TO-92; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50µA; Average On State Current:800mA; On State RMS Current:1.25A; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mA RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - X0205MA 1BA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
X0205MA 1BA2
Discrete Semiconductor Products - Thyristors - SCRs X0205MA 1BA2
SCR 600V 1.25A TO92-3

SCR 600V 1.25A TO92-3

Supplier's Site
SCR 600V 1.25A TO92-3

SCR 600V 1.25A TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-12814-ND 1118081-X0205MA 1BA2 X0205MA 1BA2 33R1559 X0205MA 1BA2 X0205MA 1BA2
Product Name SCRs SCRs - Single - X0205MA 1BA2 SCRs Thyristor, 600V, 1.25A, To-92; Peak Repetitive Off State Voltage Stmicroelectronics Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92-3 TO-92; TO-92 TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR69-003 - 926845-MCR69-003 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
View Details
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B534-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details