TRIAC Logic - Sensitive Gate 700V 4A Through Hole TO-220
4A logic level Triacs Product overview: T410-700T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T410-700T can be used for catalog matching and distributor lookup.
TRIAC, 700V, 4A, TO-220AB; Peak Repetitive Off State Voltage:700V; On State RMS Current:4A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:30A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC SENS GATE 700V 4A TO220AB
TRIAC SENS GATE 700V 4A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 497-17825-ND | 300-T410-700T | 33R1450 | T410-700T | T410-700T | T410-700T |
| Product Name | TRIACs | 4A Triac | Triac, 700V, 4A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220AB | TO-220; TO-220AB | TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | ||||
| VRRM | 700 volts | |||||
| Pin Count | 3 |