TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223
TRIAC SENS GATE 600V 0.8A SOT223
TRIAC SENS GATE 600V SOT223
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | 497-19435-6-ND | Z00607MN 5AA4 | Z00607MN 5AA4 | Z00607MN 5AA4 |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | TO-261-4, TO-261AA | TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| VDRM | 600 volts |