TRIAC Alternistor - Snubberless 600V 30A Surface Mount D2PAK
TRIAC Alternistor - Snubberless 600V 30A Surface Mount D2PAK
TRIAC Alternistor - Snubberless 600V 30A Surface Mount D2PAK
Triacs High-temperature 30A Triacs
TRIAC ALTERNISTOR 600V 30A D2PAK
TRIAC ALTERNISTOR 600V 30A D2PAK
TRIAC, 600V, 30A, TO-263; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):30A; Triac Case Style:TO-263; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:-; Peak Non RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-17287-6-ND | T3035H-6G-TR | T3035H-6G-TR | T3035H-6G-TR | 33AC3439 |
| Product Name | TRIACs | Triacs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600V, 30A, To-263; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263 | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| VDRM | 600 volts | 600 volts | |||
| IGT | 35 mA | 35 mA |