TRIAC Alternistor - Snubberless 800V 8A Through Hole ISOWATT220AB
8A Snubberless™ Triacs Product overview: T830-800W from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T830-800W can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054344-T830-800W
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 30mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: ISOWATT220AB
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
TRIAC ALTERNISTOR 800V ISOWATT
TRIAC, 800V, 8A, ISOWATT-220AB; Peak Repetitive Off State Voltage:800V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:100A; Holding Current Max:50mA; MSL:- RoHS Compliant: Yes
TRIAC ALTERNISTOR 800V ISOWATT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs |
| Product Number | 497-6755-5-ND | 300-T830-800W | 054344-T830-800W | T830-800W | 57P4682 | T830-800W |
| Product Name | TRIACs | 8A Triac | Triacs - T830-800W | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 800V, 8A, Isowatt-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | TRIACs |
| Package Type | ISOWATT220AB-3 | TO-220-3 | ISOWATT220AB | ISOWATT220AB-3 | TO-220; TO-220AB | ISOWATT220AB-3 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | ||||
| VRRM | 800 volts | |||||
| VDRM | 800 volts | 800 volts |