SCR 800V 1.25A Sensitive Gate Surface Mount SMBflat-3L
SCR 800V 1.25A Sensitive Gate Surface Mount SMBflat-3L
SCR 800V 1.25A Sensitive Gate Surface Mount SMBflat-3L
Thyristor 800V 1.25A Surge 1250V SMBFlat
Thyristor 800V 1.25A Surge 1250V SMBFlat
Thyristor 800V 1.25A Surge 1250V SMBFlat
Win Source Part Number: 1201551-TS110-8UF
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 12 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 100 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 800 mA
Current - On State (It (RMS)) (Max): 1.25 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A
SCR Type: Sensitive Gate
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBflat-3L
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TS110-8UF.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: 497-15486-1,497-1548
Base Product Number: TS110
SCRs High surge voltage 1.25 A SCR for circuit breaker
SCR 800V 1.25A SMBFLAT-3L
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-15486-1-ND | 8765755 | 8765755P | 1201551-TS110-8UF | TS110-8UF | TS110-8UF | TS110-8UF |
| Product Name | SCRs | Thyristors | Thyristors | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | Scr | SCR; SCR | SCR | SCR | SCR | |
| Package Type | DO-221AA, SMB Flat Leads | Smb | SMB | Tape & Reel | DO-221AA, SMB Flat Leads | DO-221AA, SMB Flat Leads | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Pin Count | 3 |