TRIAC Alternistor - Snubberless 1.2kV 25A Through Hole TO-220
25 A , 1200 V , Snubberless in TO-220AB Ins. Triac Product overview: T2550-12I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 A, 1200 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 25 A, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2550-12I can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1325573-T2550-12I
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Current - Hold (Ih) (Max): 60 mA
Configuration: Single
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 50 mA
Current - On State (It (RMS)) (Max): 25 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 240A, 252A
Triac Type: Alternistor - Snubberless
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: -497-16449,497-16449
Base Product Number: T2550
RoHS Status: ROHS3 Compliant
TRIAC ALTERNSTR 1.2KV 25A TO220
TRIAC, 25A, 1.2KV, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; On State RMS Current IT(rms):25A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; RoHS Compliant: Yes
Triacs 1200V 25A Snubberless Triac
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs | Triacs | Thyristors | Thyristors |
| Product Number | 497-16449-ND | 1888434 | 1888434P | 300-T2550-12I | 1325573-T2550-12I | T2550-12I | 07AH7231 | T2550-12I | T2550-12I |
| Product Name | TRIACs | TRIACs | TRIACs | 25 A 1200 V Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 25A, 1.2Kv, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | TRIACs | Triacs |
| Package Type | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; TO-220 | TO-220-3 | TO-220-3 | TO-220; TO-220AB | TO-220-3 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||||
| Pin Count | 3 | 3 | |||||||
| VDRM | 1200 volts | 1200 volts | 1200 volts |