Win Source Part Number: 1376671-TS110-8A1-AP
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Base Product Number: TS110
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 1.25 A
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A
Current - Gate Trigger (Igt) (Max): 100 µA
Current - Hold (Ih) (Max): 12 mA
Product Status: Active
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 800 mA
Current - Off State (Max): 1 µA
SCR Type: Sensitive Gate
SCR 800V 1.25A Sensitive Gate Through Hole
SCR 800V 1.25A Sensitive Gate Through Hole
SCR 800V 1.25A TO92
SCRs High surge voltage 1.25 A SCR for circuit breaker
SCR THYRISTOR, 0.8A, 800V, TO-92-3; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:100µA; Average On State Current:800mA; On State RMS Current:1.25A; Thyristor Case Style:TO-92; No. of Pins:3Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1376671-TS110-8A1-AP | 497-15288-3-ND | TS110-8A1-AP | TS110-8A1-AP | 41Y6036 | TS110-8A1-AP |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Scr Thyristor, 0.8A, 800V, To-92-3; Peak Repetitive Off State Voltage Stmicroelectronics | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92 | TO-226-3, TO-92-3 (TO-226AA) | |
| VDRM | 800 volts | 800 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |