Manufacturer: STMicroelectronics
Win Source Part Number: 054145-TS420-600T
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 2.5A
Current - On State (It (RMS)) (Max): 4A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
SCR 600V 4A Sensitive Gate Through Hole TO-220
SCR 600V 4A TO220AB
Thyristor, 600 V, 200 A, 2.5 A, 4 A, TO-220AB, 3 RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 054145-TS420-600T | 3552835 | 497-12729-5-ND | TS420-600T | TS420-600T | TS420-600T | 26M4444 |
| Product Name | SCRs - Single - TS420-600T | Thyristors | SCRs | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor, 600 V, 200 A, 2.5 A, 4 A, To-220Ab, 3 Rohs Compliant Stmicroelectronics |
| Thyristor Type | SCR | Scr | SCR | SCR | SCR | SCR | |
| Package Type | TO-220AB | TO-220; To-220ab | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | ||
| VDRM | 600 volts | 600 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |