WeEn Semiconductors SCRs - Single - TYN16-600CT,127 TYN16-600CT,127

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 901596-TYN16-600CT,1 27 Operating Temperature Range: -40°C ~ 150°C Features: SCR 600 V 16 A Standard Recovery Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: TYN16 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 901596-TYN16-600CT,1 27 Operating Temperature Range: -40°C ~ 150°C Features: SCR 600 V 16 A Standard Recovery Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: TYN16 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - TYN16-600CT,127 - 901596-TYN16-600CT,127 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TYN16-600CT,127
901596-TYN16-600CT,127
SCRs - Single - TYN16-600CT,127 901596-TYN16-600CT,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 901596-TYN16-600CT,1 27 Operating Temperature Range: -40°C ~ 150°C Features: SCR 600 V 16 A Standard Recovery Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: TYN16 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.30.0080

Manufacturer: WeEn Semiconductors
Win Source Part Number: 901596-TYN16-600CT,127
Operating Temperature Range: -40°C ~ 150°C
Features: SCR 600 V 16 A Standard Recovery Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: TYN16
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
SCRs - TYN16-600CT,127-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 16A Standard Recovery Through Hole TO-220AB

SCR 600V 16A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
SCR 600V 16A TO220AB

SCR 600V 16A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TYN16-600CT,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TYN16-600CT,127
Discrete Semiconductor Products - Thyristors - SCRs TYN16-600CT,127
SCR 600V 16A TO220AB

SCR 600V 16A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 901596-TYN16-600CT,127 TYN16-600CT,127-ND TYN16-600CT,127 TYN16-600CT,127
Product Name SCRs - Single - TYN16-600CT,127 SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T3160N14TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 1800 volts
View Details
Triacs - AC03DJM-Z-AZ - 859201-AC03DJM-Z-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B643-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details