Manufacturer: STMicroelectronics
Win Source Part Number: 007562-L7815CV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Family Name: L7815C
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 54dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MC78T15CTG; TS78M15CZ C0; LM340T-15SL108163;
Introduction Date: June 21, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
15V Positive Linear Voltage Regulator, 1.5A, 35V In, TO Package Product overview: L7815CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7815CV can be used for catalog matching and distributor lookup.
LINEAR VOLTAGE REGULATOR IC, POSITIVE, FIXED, 1 OUTPUT, 1.5A, THROUGH HOLE TO-220-3. FREE 2 YEAR RADWELL WARRANTY
Linear Voltage Regulators 15V 1.0A Positive
IC REG LINEAR 15V 1.5A TO220AB
IC REG LINEAR 15V 1.5A TO220AB
IC REG LINEAR 15V 1.5A TO220AB
REGULATOR, VOLTAGE, POS., 15V TO-220 PKG
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 007562-L7815CV | 497-1454-5-ND | 776-L7815CV | 16451932 | L7815CV | L7815CV | L7815CV | L7815CV | 70013901 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L7815CV | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 15V 1.5A 35V LDO Voltage Regulator IC | Power Management IC | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | REGULATOR, VOLTAGE, POS., 15V TO-220 PKG |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Adjustable / Variable | Fixed | |||||
| Package Type | TO-220; Other; TO-220 | TO-220; Other; TO-220-3 | Other; TO | TO-220; Other; TO-220-3 | TO-220 | ||||
| Life Cycle Stage | Maturity; Active |