Radwell International Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, MOS, SOP-10. FREE 2 YEAR RADWELL WARRANTY | |
| BUFFER/INVERTER BASED PERIPHERAL DRIVER, 4 DRIVER, 1.3A, SMD-24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 9A, PPAK-5/4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 2 DRIVER, 9A, SOP-10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATE DRIVER, HIGH SIDE, INTEGRATED CIRCUIT, 1 OUTPUT, 5-26 V LOAD, 6 AMP MAX CURRENT, SO-10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MANAGEMENT IC, GATE DRIVER, HIGH SIDE FOR SSR, 1 OUT, VN31 SERIES, 31 AMP, 5.5-26 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE POWER SUPPLY QUAD COMPARATOR, SOP-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR CONTROLLER, 1A, BIPOLAR, 24-SOICW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR CONTROLLER, 2 OUTPUTS, 1A, BIPOLAR, VOLTAGE:45V, OUTPUT CURRENT:750MA, SUPPLY VOLTAGE MIN:10V - MAX:45V, PDIP-24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, CURRENT/VOLTAGE-MODE , 0.25A, 300KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT-MODE, 0.9A, 200KHZ SWITCHING FREQ-MAX, MOS, POWER SO-10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT-MODE, 0.9A, 200KHZ SWITCHING FREQ-MAX, MOS, SOP-10. FREE 2 YEAR RADWELL WARRANTY | |
| IC, ANALOG CIRCUIT, 1 FUNC, 1 CHANNEL, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| IC, GATE DRIVER, HIGH-SIDE/LOW-SIDE, GATE DRIVER IC, N-CHANNEL MOSFET, NON-INVERTING, 8-SOIC, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, PFC IC, AVERAGE CURRENT, 200KHZ, 250 µA, THROUGH HOLE, 16-PDIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, PFC, PRE-REGULATOR, 17V, 220KHZ, 16 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SEPIC REGULATOR, FORWARD CONVERTER, CURRENT MODE, 10V, 400MV, 100MA, 1MHZ, PD:65, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, 1 OUTPUT, 400 KHZ, 19V INPUT, 700MV OUTPUT, 1.5A OUTPUT, 72%, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, BOOST, FLYBACK, FORWARD, SMD, SOIC, 8PIN. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, CURRENT/VOLTAGE-MODE , 0.1A, 300KHZ SWITCHING FREQ-MAX, BIPOLAR, DIP-20. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, SWITCHING CONTROLLER, 1 OUTPUT, 100 KHZ, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| MICROPROCESSOR SUPERVISOR, SOIC8, THRESHOLD VOLTAGE: 1.235V, 1 MONITOR, SUPPLY VOLTAGE: 2.1 - 5.5V, ACTIVE-LOW RESET, DELAY TIME: 120S, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FACTOR CONTROLLER, AVERAGE CURRENT, 6KHZ ~ 220KHZ, 150 AMP, 16-DIP, SUPPLY VOLTAGE: 12V ~ 17V, 16 PINS, DUTY CYCLE (%): 95%, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FACTOR CORRECTION IC, 200 KHZ, SMD, SOIC-8, 4.9 X 3.91 MM. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT IC, SWITCHING CONTROLLER, BOOST, BUCK, FLYBACK, FORWARD, 1 OUTPUT, 1 MHZ, 50 %, 12 V, 1 A, PDIP-8, UCC3805 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PWM CONTROLLER, HALF-BRIDGE, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| PWM CONTROLLER, PUSH-PULL REGULATOR, STEP-UP / STEP-DOWN, POSITIVE, 500MV, 500MA, 1MHZ, 8-SOIC, SUPPLY VOLTAGE: 0V ~ 10V, 8 PINS, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| ST MICRO Integrated Circuits VIPER20ASP | |
| ST MICRO Integrated Circuits VND830SP-E | |
| SWITCHING CONTROLLER, CURRENT-MODE, 0.1A, 1000KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 1000KHZ SWITCHING FREQ-MAX, BICMOS, PDSO8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 1000KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP8, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 2.5A, 1000KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 1.2A, 430KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 1.2A, 700KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 1A, 1000KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |