Renesas Electronics Corporation Power Management IC HIN202EIBNZ

Description
(PRICE/EA) IC, TRANSMITTER RECEIVER, RS-232; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.5V;. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/EA) IC, TRANSMITTER RECEIVER, RS-232; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.5V;. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 21547365 - Radwell International
Willingboro, NJ, United States
Power Management IC
21547365
Power Management IC 21547365
(PRICE/EA) IC, TRANSMITTER RECEIVER, RS-232; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.5V;. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EA) IC, TRANSMITTER RECEIVER, RS-232; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.5V;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Management IC - 107628931 - Radwell International
Willingboro, NJ, United States
Power Management IC
107628931
Power Management IC 107628931
IC, TRANSMITTER RECEIVER, RS-232; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, TRANSMITTER RECEIVER, RS-232; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 21547365
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1904499 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature 85 C (185 F)
View Details
Power Management IC - 713-BQ24352DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details