Renesas Electronics Corporation Power Management IC DG412DVZ-T

Description
(PRICE/TC) ANALOGUE SW, SPST - NO, -40 TO 85DEG C, NO. OF CHANNELS:4CHANNELS, ANALOG SWITCH TYPE:SPST - NO, ON STATE RESISTANCE MAX:35OHM, ANALOG SWITCH CASE:TSSOP, NO. OF PINS:16PINS, OPERATING TEMPERATURE MIN:-40°C, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) ANALOGUE SW, SPST - NO, -40 TO 85DEG C, NO. OF CHANNELS:4CHANNELS, ANALOG SWITCH TYPE:SPST - NO, ON STATE RESISTANCE MAX:35OHM, ANALOG SWITCH CASE:TSSOP, NO. OF PINS:16PINS, OPERATING TEMPERATURE MIN:-40°C, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 107622391 - Radwell International
Willingboro, NJ, United States
Power Management IC
107622391
Power Management IC 107622391
(PRICE/TC) ANALOGUE SW, SPST - NO, -40 TO 85DEG C, NO. OF CHANNELS:4CHANNELS, ANALOG SWITCH TYPE:SPST - NO, ON STATE RESISTANCE MAX:35OHM, ANALOG SWITCH CASE:TSSOP, NO. OF PINS:16PINS, OPERATING TEMPERATURE MIN:-40°C, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) ANALOGUE SW, SPST - NO, -40 TO 85DEG C, NO. OF CHANNELS:4CHANNELS, ANALOG SWITCH TYPE:SPST - NO, ON STATE RESISTANCE MAX:35OHM, ANALOG SWITCH CASE:TSSOP, NO. OF PINS:16PINS, OPERATING TEMPERATURE MIN:-40°C, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Switching Voltage Regulators
Product Number 107622391
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1671973 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 81 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
DC DC Switching Controllers - 448-CYPAS213A132LQXQXQLA1-ND - DigiKey
Specs
Package Type Other; 32-WFQFN Exposed Pad
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22676MR-ADJ - 81480-LM22676MR-ADJ - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-SO PowerPad
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1347163-A8670EESTR-T - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel
View Details
5 suppliers