Renesas Electronics Corporation Power Management IC ICL3232CBNZ

Description
RS-232 TRANSCEIVER, 5.5V, NSOIC-16, DEVICE TYPE:RS232 TRANSCEIVER, IC INTERFACE TYPE:RS232, NO. OF DRIVERS:2DRIVERS, NO. OF RECEIVERS:2RECEIVERS , SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:SOIC, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RS-232 TRANSCEIVER, 5.5V, NSOIC-16, DEVICE TYPE:RS232 TRANSCEIVER, IC INTERFACE TYPE:RS232, NO. OF DRIVERS:2DRIVERS, NO. OF RECEIVERS:2RECEIVERS , SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:SOIC, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 107625997 - Radwell International
Willingboro, NJ, United States
Power Management IC
107625997
Power Management IC 107625997
RS-232 TRANSCEIVER, 5.5V, NSOIC-16, DEVICE TYPE:RS232 TRANSCEIVER, IC INTERFACE TYPE:RS232, NO. OF DRIVERS:2DRIVERS, NO. OF RECEIVERS:2RECEIVERS , SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:SOIC, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RS-232 TRANSCEIVER, 5.5V, NSOIC-16, DEVICE TYPE:RS232 TRANSCEIVER, IC INTERFACE TYPE:RS232, NO. OF DRIVERS:2DRIVERS, NO. OF RECEIVERS:2RECEIVERS, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:SOIC, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 107625997
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1708933 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ24032ARHLR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management - Specialized - 1727-NXF6505BDA-Q100ZCT-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details