Renesas Electronics Corporation Power Management IC ISL3179EIBZ

Description
DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 107602370 - Radwell International
Willingboro, NJ, United States
Power Management IC
107602370
Power Management IC 107602370
DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 107602370
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4980KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.4 amps
View Details
Power Management - Specialized - 2312-ACT85611-101TTR-ND - DigiKey
Specs
Package Type Other; 52-VFQFN Exposed Pad
View Details
Automotive 2V 0.15A LDO Voltage Regulator IC - 699-AAT3221IJS-2.0-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Battery Chargers - BQ24210DQCR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details