IC REG CHRG PUMP INV 45MA 8SOIC Product overview: ICL7660SIBAZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 45MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ICL7660SIBAZ can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154"", 3.90mm Width)"
Charge Pump 1.5V to 12V 45mA
Charge Pump 1.5V to 12V 45mA
Charge Pump 1.5V to 12V 45mA
IC REG CHARG PUMP INV 45MA 8SOIC
IC REG CHARG PUMP INV 45MA 8SOIC
IC REG CHRG PUMP INV 45MA 8SOIC
CMOS VOLTAGE CONVERTER, 8-SOIC; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:12V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:45mA; Fixed Output Voltage Nom.:-; Topology:Doubler, Inverting RoHS Compliant: Yes
IC, DC DC CHARGE PUMP CONVERTER; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:12V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:45mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage RoHS Compliant: Yes
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154", 3.90mm Width)
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154", 3.90mm Width)
Switching Voltage Regulators VER OF ICL7660SIBA
CMOS VOLTAGE CONVERTER, 8-SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.5V; INPUT VOLTAGE MAX:12V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:45MA; FIXED OUTPUT VOLTAGE NOM.:-; TOPOLOGY:DOUBLER, INVERTING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 739-ICL7660SIBAZ | ICL7660SIBAZ-ND | 9215591 | 9215591P | ICL7660SIBAZ | ICL7660SIBAZ | ICL7660SIBAZ | 97H9770 | ICL7660SIBAZ | ICL7660SIBAZ | 107578960 |
| Product Name | 45MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Cmos Voltage Converter, 8-Soic; Output Type Renesas | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Power Management IC |
| Output Voltage Type | Fixed | Fixed | Fixed | Adjustable / Variable | Fixed; Fixed | ||||||
| Package Type | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Output Voltage | ? to 22.8 volts | 2 volts | |||||||||
| IOUT | 0.0200 amps | 0.0450 amps | 0.0200 amps | 0.0200 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | ||
| VIN | 12 volts | 1.5 to 12 volts | 12 volts | 1.5 to 12 volts |