Manufacturer: Texas Instruments
Win Source Part Number: 035660-UC3525AN
Packaging: Tube/Rail
Output Type: Transistor Driver
Frequency - Switching: 100Hz to 400kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Family Name: UC3525A
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Alternative Parts (Cross-Reference): JAN1526BJ; SG2526BDWT/R; SG1526BJ/883;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
IC, SWITCHING CONTROLLER, VOLTAGE-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, DIP-16. FREE 2 YEAR RADWELL WARRANTY
Switching Controllers Regulating PWM
IC REG CTRLR MULT TOPOLOGY 16DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 035660-UC3525AN | 296-11216-5-ND | UC3525AN | 16701950 | UC3525AN | UC3525AN |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3525AN | DC DC Switching Controllers | DC DC Switching Controllers | Power Management IC | Switching Controllers | DC DC Switching Controllers |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | DIP; Other; 16-PDIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP; Other; 16-DIP (0.300", 7.62mm) | ||
| Life Cycle Stage | Maturity; Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Synchronous Rectification | Multiple Outputs | |||
| fsw | 0.1000 to 400 kHz | 0.1000 to 400 kHz | 0.1000 to 400 kHz | 0.1000 kHz |