Texas Instruments LM3485 4.5-35V, Hysteretic Non-Synchronous PFET Buck Controller LM3485MM

Description
4.5-35V, Hysteretic Non-Synchronous PFET Buck Controller 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
4.5-35V, Hysteretic Non-Synchronous PFET Buck Controller 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3485 4.5-35V, Hysteretic Non-Synchronous PFET Buck Controller - LM3485MM - Texas Instruments
Dallas, TX, United States
LM3485 4.5-35V, Hysteretic Non-Synchronous PFET Buck Controller
LM3485MM
LM3485 4.5-35V, Hysteretic Non-Synchronous PFET Buck Controller LM3485MM
4.5-35V, Hysteretic Non-Synchronous PFET Buck Controller 8-VSSOP -40 to 125

4.5-35V, Hysteretic Non-Synchronous PFET Buck Controller 8-VSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3485MM - 092120-LM3485MM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3485MM
092120-LM3485MM
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3485MM 092120-LM3485MM
Manufacturer: Texas Instruments Win Source Part Number: 092120-LM3485MM Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Number of Outputs: 1 Synchronous Rectifier: No Family Name: LM3485 Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: 8-VSSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 35 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): LM3485Q1MM; LM3485Q1MMX; XRP6124HVESTR0.5-F; Introduction Date: May 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Audio, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 092120-LM3485MM
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: No
Family Name: LM3485
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-VSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 35 V
Control Operating Temperature: -40°C to 125°C (TJ)
Alternative Parts (Cross-Reference): LM3485Q1MM; LM3485Q1MMX; XRP6124HVESTR0.5-F;
Introduction Date: May 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Audio, Communications & Networking

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - LM3485MM - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LM3485MM
PMIC - Voltage Regulators - DC DC Switching Controllers LM3485MM
IC REG CTRLR BUCK 8VSSOP

IC REG CTRLR BUCK 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - LM3485MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
LM3485MM
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers LM3485MM
0.1A, 1000KHZ PDSO8

0.1A, 1000KHZ PDSO8

Supplier's Site
DC DC Switching Controllers - LM3485MM - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
LM3485MM
DC DC Switching Controllers LM3485MM
IC REG CTRLR BUCK 8VSSOP

IC REG CTRLR BUCK 8VSSOP

Supplier's Site
Power Management IC - 104432331 - Radwell International
Willingboro, NJ, United States
Power Management IC
104432331
Power Management IC 104432331
DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 4A, 1000KHZ SWITCHING FREQ-MAX, MSOP-8, S29B MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 4A, 1000KHZ SWITCHING FREQ-MAX, MSOP-8, S29B MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
DC DC Switching Controllers - LM3485MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM3485MM
DC DC Switching Controllers LM3485MM
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP

Buy Now Datasheet
DC DC Switching Controllers - LM3485MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM3485MM
DC DC Switching Controllers LM3485MM
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM3485MM 092120-LM3485MM LM3485MM LM3485MM LM3485MM 104432331 LM3485MM LM3485MM
Product Name LM3485 4.5-35V, Hysteretic Non-Synchronous PFET Buck Controller PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3485MM PMIC - Voltage Regulators - DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Power Management IC DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; VSSOP SSOP; Other; 8-VSSOP SSOP Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.24 to 35 volts
IOUT 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - 2T09I50QDBVRG4Q - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2004HSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24075RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Supervisors - 2T03-01QDCKRG4Q1 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details