PoE PD Controller | 0V-57V | 40W | 500kHz | TSSOP Product overview: NCP1081DEG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0V, 57V, 40W, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0V, 57V, 40W, TSSOP, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-NCP1081DEG can be used for catalog matching and distributor lookup.
SWITCHING CONTROLLER, CURRENT-MODE, 500KHZ SWITCHING FREQ-MAX, TSSOP-20. FREE 2 YEAR RADWELL WARRANTY
IC POE CNTRL 1 CHANNEL 20TSSOP
| ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 779-NCP1081DEG | 48611334 | NCP1081DEG |
| Product Name | 0V 57V 40W TSSOP Power Management IC | Power Management IC | Power Over Ethernet (PoE) Controllers |
| Package Type | Other; TSSOP | Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | |
| Output Voltage | 9 volts | ||
| IOUT | 1.1 amps | ||
| VIN | 57 volts | 0.0 to 57 volts |