Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 035676-UC3842AN
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
PWM Controller, 500kHz, 1A, 5V, 13.5V Out, 25V In, 8-Pin PDIP Product overview: UC3842AN from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 1A, 5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 500kHz, 1A, 5V, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC3842AN can be used for catalog matching and distributor lookup.
IC REG CTRLR PWM CM 8DIP
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Switching Controllers Current Mode
SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-11280-5-ND | 035676-UC3842AN | 760-UC3842AN | UC3842AN | UC3842AN | UC3842AN | 16793300 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842AN | 500kHz 1A 5V Power Management IC | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | IC Chip |
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-PDIP | Other; P | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Configuration / Function | Boost, Buck, Flyback, Forward | ||||||
| Life Cycle Stage | Maturity; Active | Active | |||||
| Special Features | Internal Current Limit; Frequency Control | Frequency Control |