Renesas Electronics Corporation Power Management IC ISL12082IB8Z

Description
REAL TIME CLOCK-RTC, D-D-M-Y, SOIC-8, DATE FORMAT:DD:MM:YYYY, CLOCK FORMAT:HH:MM:SS, CLOCK IC TYPE:RTC, SUPPLY VOLTAGE MIN:2.7V, SUPPLY VOLTAGE MAX:5.5V, CLOCK IC CASE STYLE:SOIC, NO. OF PINS:8PINS, IC INTERFACE TYPE:I2C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
REAL TIME CLOCK-RTC, D-D-M-Y, SOIC-8, DATE FORMAT:DD:MM:YYYY, CLOCK FORMAT:HH:MM:SS, CLOCK IC TYPE:RTC, SUPPLY VOLTAGE MIN:2.7V, SUPPLY VOLTAGE MAX:5.5V, CLOCK IC CASE STYLE:SOIC, NO. OF PINS:8PINS, IC INTERFACE TYPE:I2C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 136739680 - Radwell International
Willingboro, NJ, United States
Power Management IC
136739680
Power Management IC 136739680
REAL TIME CLOCK-RTC, D-D-M-Y, SOIC-8, DATE FORMAT:DD:MM:YYYY, CLOCK FORMAT:HH:MM:SS, CLOCK IC TYPE:RTC, SUPPLY VOLTAGE MIN:2.7V, SUPPLY VOLTAGE MAX:5.5V, CLOCK IC CASE STYLE:SOIC, NO. OF PINS:8PINS, IC INTERFACE TYPE:I2C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

REAL TIME CLOCK-RTC, D-D-M-Y, SOIC-8, DATE FORMAT:DD:MM:YYYY, CLOCK FORMAT:HH:MM:SS, CLOCK IC TYPE:RTC, SUPPLY VOLTAGE MIN:2.7V, SUPPLY VOLTAGE MAX:5.5V, CLOCK IC CASE STYLE:SOIC, NO. OF PINS:8PINS, IC INTERFACE TYPE:I2C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 136739680
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-1998-1-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Switching Regulators - 2222777 - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 3.5 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24109RHLT - 1023841-BQ24109RHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers