Renesas Electronics Corporation Power Management IC ISL3332IAZ

Description
RS232/RS422/RS485 TX RX, -40 TO 85DEG C, DEVICE TYPE:RS232 / RS422 / RS485 TRANSCEIVER, IC INTERFACE TYPE:RS232, RS422, RS485, NO. OF DRIVERS:2DRIVERS, NO. OF RECEIVERS:2RECEIVERS , SUPPLY VOLTAGE MIN:3.15V, SUPPLY VOLTAGE MAX:3.45V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RS232/RS422/RS485 TX RX, -40 TO 85DEG C, DEVICE TYPE:RS232 / RS422 / RS485 TRANSCEIVER, IC INTERFACE TYPE:RS232, RS422, RS485, NO. OF DRIVERS:2DRIVERS, NO. OF RECEIVERS:2RECEIVERS , SUPPLY VOLTAGE MIN:3.15V, SUPPLY VOLTAGE MAX:3.45V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 123523909 - Radwell International
Willingboro, NJ, United States
Power Management IC
123523909
Power Management IC 123523909
RS232/RS422/RS485 TX RX, -40 TO 85DEG C, DEVICE TYPE:RS232 / RS422 / RS485 TRANSCEIVER, IC INTERFACE TYPE:RS232, RS422, RS485, NO. OF DRIVERS:2DRIVERS, NO. OF RECEIVERS:2RECEIVERS , SUPPLY VOLTAGE MIN:3.15V, SUPPLY VOLTAGE MAX:3.45V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RS232/RS422/RS485 TX RX, -40 TO 85DEG C, DEVICE TYPE:RS232 / RS422 / RS485 TRANSCEIVER, IC INTERFACE TYPE:RS232, RS422, RS485, NO. OF DRIVERS:2DRIVERS, NO. OF RECEIVERS:2RECEIVERS, SUPPLY VOLTAGE MIN:3.15V, SUPPLY VOLTAGE MAX:3.45V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 123523909
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6841SLWTR-20-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Switching Regulators - 1922580P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 1.5 amps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24179YBGR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details