Manufacturer: Rohm Semiconductor
Win Source Part Number: 200308-BA178M05T
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220FP
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 500mA (TYP)
Operating Supply Current: 4.5mA to 6mA
PSRR: 78dB (120Hz)
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Communications & Networking
IC REG LINEAR 5V 500MA TO220FP Product overview: BA178M05T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M05T can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220FP
LINEAR REG, FIXED, 5V, 0.5A, TO-220FP-3, INPUT VOLTAGE MIN:7.5V, INPUT VOLTAGE MAX:20V, REGULATORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC REG LINEAR 5V 500MA TO220FP
Linear Voltage Regulators REGULATOR 5V
IC REG LINEAR 5V 500MA TO220FP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 200308-BA178M05T | 776-BA178M05T | BA178M05T-ND | 136767484 | BA178M05T | BA178M05T | BA178M05T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BA178M05T | 5V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Management IC | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | TO-220; Other; TO-220FP | Other; Bulk | TO-220; Other; TO-220-3 Full Pack | TO-220 | |||
| Life Cycle Stage | Maturity; Active |