SIMPLE SWITCHER? CONTROLLER, 42V Synchronous Step-Down 14-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 071185-LM3150MH/NOPB
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, On Time Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 6 V to 42 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
SIMPLE SWITCHER 6-42V Buck,LM3150MH
SIMPLE SWITCHER 6-42V Buck,LM3150MH
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP
IC REG CTRLR BUCK 14TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP
SWITCHING CONTROLLER, VOLTAGE-MODE, 1000KHZ SWITCHING FREQ-MAX, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY
IC REG CTRLR BUCK 14TSSOP
Switching Controllers 42V SYNC STEP-DOWN
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3150MH/NOPB | 071185-LM3150MH/NOPB | 6606128 | LM3150MH/NOPB-ND | LM3150MH/NOPB | LM3150MH/NOPB | 47456932 | LM3150MH/NOPB | LM3150MH/NOPB |
| Product Name | LM3150 SIMPLE SWITCHER? CONTROLLER, 42V Synchronous Step-Down | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3150MH/NOPB | Voltage Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Power Management IC | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; HTSSOP | SSOP; Other; 14-HTSSOP | SSOP; Other; Tssop | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Enable,Tracking | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, On Time Control, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, On Time Control, Soft Start | |||||
| Output Voltage | 0.6000 to 40 volts | ||||||||
| IOUT | 12 amps | 12 amps |