The LM5642MTC/NOPB is a dual current-mode synchronous buck regulator controller with 180° out-of-phase operation, designed for input voltages from 4.5V to 36V. It operates at a fixed nominal switching frequency of 200kHz and supports synchronization from 150kHz to 250kHz. Each output is adjustable from 1.3V to 90% of Vin, with internal 5V LDO for bootstrap gate drive. The device features independent enable and soft-start pins, adjustable cycle-by-cycle current limit, over-voltage latching, under-voltage protection with delay, thermal shutdown, and self-discharge of output capacitors. It is packaged in a 28-pin TSSOP with a 0.65mm pitch and includes an exposed thermal pad for heat dissipation. Operating temperature range is -40°C to 125°C.
4.5-36V, Current Mode Dual Synchronous Buck Controller with Oscillator Synchronization 28-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 206426-LM5642MTC/NOP
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 98.9%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
IC REG CTRLR BUCK 28TSSOP
DUAL SWITCHING CONTROLLER, CURRENT-MODE, 226KHZ SWITCHING FREQ-MAX, TSSOP-28. FREE 2 YEAR RADWELL WARRANTY
IC REG CTRLR BUCK 28TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5642MTC/NOPB | 206426-LM5642MTC/NOPB | LM5642MTC/NOPB-ND | LM5642MTC/NOPB | 815-LM5642MTC/NOPB | 72632573 | LM5642MTC/NOPB |
| Product Name | LM5642 4.5-36V, Current Mode Dual Synchronous Buck Controller with Oscillator Synchronization | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5642MTC/NOPB | DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK 28TSSOP | Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; HTSSOP,TSSOP | SSOP; Other; 28-TSSOP | Other; "28-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | SSOP; Other; 28-TSSOP (0.173, 4.40mm Width) | SSOP | |
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Frequency Synchronization,Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start | Synchronous Rectification | ||||
| Output Voltage | 1.24 to 34 volts | 32.4 volts | |||||
| IOUT | 20 amps | 0.0200 amps |