TOPSwitch-II Flyback DC/DC Controller, 150mA, 100kHz, TO-220 Product overview: TOP224YN from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA, 100kHz, TO-220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 150mA, 100kHz, TO-220, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TOP224YN can be used for catalog matching and distributor lookup.
IC OFFLINE SW MULT TOP TO220-3
AC/DC CONVERTER, 85-265 VAC, 3 PIN, 45 WATT. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 748-TOP224YN | TOP224YN | 24724065 |
| Product Name | 150mA 100kHz TO-220 Power Management IC | AC DC Converters, Offline Switches | Power Management IC |
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; TO-220 | TO-220; Other; TO-220-3 | |
| Output Voltage | 5.7 volts | ||
| IOUT | 0.1500 amps |