Regulating Pulse Width Modulator 16-PDIP 0 to 80
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-PDIP
SWITCHING CONTROLLER, VOLTAGE-MODE, 0.2A, 350KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-PDIP
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-PDIP
SWITCHING CONTROLLER, VOLTAGE-MO
IC REG CTRLR BUCK/BOOST 16DIP
| Texas Instruments | DigiKey | Radwell International | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3524DN | LM3524DN-ND | 47466906 | LM3524DN | LM3524DN | LM3524DN | LM3524DN |
| Product Name | LM3524D Regulating Pulse Width Modulator | DC DC Switching Controllers | IC Chip | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck | |||||
| Package Type | Other; PDIP,SOIC | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP; Other; 16-DIP (0.300\", 7.62mm) | |||
| IOUT | 0.2000 amps | ||||||
| VIN | 5 to 40 volts | 8 to 40 volts | 8 to 40 volts | 8 to 40 volts | |||
| fsw | 550 kHz |