Manufacturer: Texas Instruments
Win Source Part Number: 124813-LM5026SD/NOPB
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Forward Converter
Frequency - Switching: 200kHz to 590kHz
Control Features: Dead Time Control, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 70%, 80%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-WSON (5x5)
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-WSON (5x5)
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-WSON (5x5)
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-WSON (5x5)
Regulator Output DC-DC Controller IC
IC, SWITCHING CONTROLLERS, 100-V, ACTIVE CLAMP, CURRENT MODE, PWM CONTROLLER, WITH P OR N-CHANNEL CLAMP, FET AND CS RESTART TIMER 1, 6-WSON, LLP-16. FREE 2 YEAR RADWELL WARRANTY
IC REG CTRLR FWRD CONV 16WSON
IC REG CTRLR FWRD CONV 16WSON
Switching Controllers Active Clamp Current Mode PWM Controller 16-WSON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 124813-LM5026SD/NOPB | LM5026SD/NOPBTR-ND | LM5026SD/NOPB | LM5026SD/NOPB | 66896879 | LM5026SD/NOPB | 815-LM5026SD/NOPB | LM5026SD/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5026SD/NOPB | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Power Management IC | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR FWRD CONV 16WSON | Switching Controllers |
| Configuration / Function | Forward Converter | |||||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Transistor Driver | |||||
| Package Type | Other; 16-WSON (5x5) | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | ||||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control, Reset, Soft Start | Dead Time Control, Frequency Control, Reset, Soft Start |