Texas Instruments High-Performance Analog Power Management IC TPS3306-25D

Description
VOLTAGE SUPERVISOR, 15UA, 6V, SOIC-8; THRESHOLD VOLTAGE:2.25V; NO. OF SUPERVISORS / MONITORS:2MONITORS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:6V; RESET TYPE:ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; DELAY TIME:100MS;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
VOLTAGE SUPERVISOR, 15UA, 6V, SOIC-8; THRESHOLD VOLTAGE:2.25V; NO. OF SUPERVISORS / MONITORS:2MONITORS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:6V; RESET TYPE:ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; DELAY TIME:100MS;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 16753269 - Radwell International
Willingboro, NJ, United States
Power Management IC
16753269
Power Management IC 16753269
VOLTAGE SUPERVISOR, 15UA, 6V, SOIC-8; THRESHOLD VOLTAGE:2.25V; NO. OF SUPERVISORS / MONITORS:2MONITORS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:6V; RESET TYPE:ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; DELAY TIME:100MS;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE SUPERVISOR, 15UA, 6V, SOIC-8; THRESHOLD VOLTAGE:2.25V; NO. OF SUPERVISORS / MONITORS:2MONITORS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:6V; RESET TYPE:ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; DELAY TIME:100MS;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 16753269
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3984SLPTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Voltage Regulators - 2060208P - RS Components, Ltd.
Specs
Package Type Other; SOT
View Details
Battery Chargers - BQ24196RGER - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details