Texas Instruments 12V LDO Voltage Regulator IC LM78M12CH

Description
12V FIXED POSITIVE REGULATOR, MBCY3, METAL CAN, TO-39, 3 PIN Product overview: LM78M12CH from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM78M12CH can be used for catalog matching and distributor lookup.
Request a Quote
Description
12V FIXED POSITIVE REGULATOR, MBCY3, METAL CAN, TO-39, 3 PIN Product overview: LM78M12CH from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM78M12CH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V LDO Voltage Regulator IC
699-LM78M12CH
12V LDO Voltage Regulator IC 699-LM78M12CH
12V FIXED POSITIVE REGULATOR, MBCY3, METAL CAN, TO-39, 3 PIN Product overview: LM78M12CH from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM78M12CH can be used for catalog matching and distributor lookup.

12V FIXED POSITIVE REGULATOR, MBCY3, METAL CAN, TO-39, 3 PIN Product overview: LM78M12CH from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM78M12CH can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM78M12CH - 1200769-LM78M12CH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM78M12CH
1200769-LM78M12CH
PMIC - PMIC - Voltage Regulators - Linear - LM78M12CH 1200769-LM78M12CH
Manufacturer: Texas Instruments Win Source Part Number: 1200769-LM78M12CH Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SG7812T; LM340LAH-12; IP140MAH-12; LM78M12CH; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1200769-LM78M12CH
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): SG7812T; LM340LAH-12; IP140MAH-12; LM78M12CH;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Power Management IC - 227417590 - Radwell International
Willingboro, NJ, United States
Power Management IC
227417590
Power Management IC 227417590
INTEGRATED CIRCUITS, VOLTAGE REGULATOR, MOUNTING TYPE THROUGH HOLE, PACKAGE / CASE TO-205AD, TO-39-3 METAL CAN, 12V, 500MA, VOLTAGE - INPUT (MAX) 35V, 3 PIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY

INTEGRATED CIRCUITS, VOLTAGE REGULATOR, MOUNTING TYPE THROUGH HOLE, PACKAGE / CASE TO-205AD, TO-39-3 METAL CAN, 12V, 500MA, VOLTAGE - INPUT (MAX) 35V, 3 PIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-LM78M12CH 1200769-LM78M12CH 227417590
Product Name 12V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM78M12CH Power Management IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data