DDR Termination Regulator 2.2V to 5.5V 8-Pin SOIC Tube Product overview: LP2997M/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, 5.5V, SOIC, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2997M/NOPB can be used for catalog matching and distributor lookup.
DDR-II Terminator PMIC 8-SOIC
POWER MANAGEMENT SPECIALIZED - PMIC DDR TERMINATION REG, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 761-LP2997M/NOPB | LP2997M/NOPB-ND | 47452242 |
| Product Name | 2.2V 5.5V SOIC Power Management IC | Power Management - Specialized | Power Management IC |
| Output Voltage Type | Fixed | ||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | |
| Output Voltage | 0.9570 volts |