IC POE CNTRL 1 CHANNEL 16TSSOP Product overview: LM5071MT-80/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-LM5071MT-80/NOPB
IC POE CNTRL 1 CHANNEL 16TSSOP
IC, PWM CONTROLLER, POWERWISE; INPUT VOLTAGE:60V; OUTPUT CURRENT:100MA; UVLO:6.25V; CONTROLLER IC CASE STYLE:TSSOP; NO. OF PINS:16PINS; DUTY CYCLE (%):80%; FREQUENCY:1MHZ; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 779-LM5071MT-80/NOPB | LM5071MT-80/NOPB | 47451273 |
| Product Name | Power Management IC | Power Over Ethernet (PoE) Controllers | Power Management IC |
| Package Type | Other; Tube | Other; 16-TSSOP (0.173", 4.40mm Width) |