Current Mode PWM Controller 200mA 500kHz 8-Pin PDIP Tube Product overview: UC2842N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 500kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 200mA, 500kHz, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2842N can be used for catalog matching and distributor lookup.
Boost, Buck, Buck-Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
POWER MANAGEMENT IC, SWITCHING CONTROLLER, 25 V, 8-DIP. FREE 2 YEAR RADWELL WARRANTY
IC CUR-MODE PWM CONT 8-DIP
IC CUR-MODE PWM CONT 8-DIP
Boost, Buck, Buck-Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Switching Controllers Current Mode
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 760-UC2842N | 296-11176-5-ND | 17001636 | UC2842N | UC2842N | UC2842N | UC2842N |
| Product Name | 200mA 500kHz Power Management IC | DC DC Switching Controllers | Power Management IC | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Package Type | Other; P | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| Output Voltage | 13.5 volts | ||||||
| IOUT | 1 amps | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Special Features | Frequency Control |