Neg LDO Regulator -8V 1A TO-220 3-Pin TH Product overview: MC7908CT from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -8V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7908CT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220
IC REG LINEAR -8V 1A TO220AB
DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR IC, LINEAR, 8 V, 1 AMP, TO220AB. FREE 2 YEAR RADWELL WARRANTY
IC REG LINEAR -8V 1A TO220AB
IC REG LINEAR -8V 1A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC7908CT | MC7908CTOS-ND | MC7908CT | 68514898 | MC7908CT | 598-MC7908CT |
| Product Name | -8V 1A TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR -8V 1A TO220AB |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 | ||
| Output Voltage | -8 volts | -8 volts | -8 volts | -8 volts | ||
| Dropout Voltage | 0.0013 volts | 1.3 volts | 2 volts | |||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |