Renesas Electronics Corporation Power Management IC DG412DJZ

Description
ANALOG SWITCH, QUAD, SPST, DIP-16, NO. OF CHANNELS:4CHANNELS, ANALOG SWITCH TYPE:SPST, ON STATE RESISTANCE MAX:35OHM, SUPPLY VOLTAGE RANGE:5V TO 34V, ANALOG SWITCH CASE:DIP, NO. OF PINS:16PINS, OPERATING TEMPERATURE MIN:-40°C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG SWITCH, QUAD, SPST, DIP-16, NO. OF CHANNELS:4CHANNELS, ANALOG SWITCH TYPE:SPST, ON STATE RESISTANCE MAX:35OHM, SUPPLY VOLTAGE RANGE:5V TO 34V, ANALOG SWITCH CASE:DIP, NO. OF PINS:16PINS, OPERATING TEMPERATURE MIN:-40°C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 107666488 - Radwell International
Willingboro, NJ, United States
Power Management IC
107666488
Power Management IC 107666488
ANALOG SWITCH, QUAD, SPST, DIP-16, NO. OF CHANNELS:4CHANNELS, ANALOG SWITCH TYPE:SPST, ON STATE RESISTANCE MAX:35OHM, SUPPLY VOLTAGE RANGE:5V TO 34V, ANALOG SWITCH CASE:DIP, NO. OF PINS:16PINS, OPERATING TEMPERATURE MIN:-40°C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ANALOG SWITCH, QUAD, SPST, DIP-16, NO. OF CHANNELS:4CHANNELS, ANALOG SWITCH TYPE:SPST, ON STATE RESISTANCE MAX:35OHM, SUPPLY VOLTAGE RANGE:5V TO 34V, ANALOG SWITCH CASE:DIP, NO. OF PINS:16PINS, OPERATING TEMPERATURE MIN:-40°C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Switching Voltage Regulators
Product Number 107666488
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8212-02CRT - 866397-CHL8212-02CRT - Win Source Electronics
Specs
Package Type Other; PG-VQFN-28-902
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
Switching Regulators - 2222776P - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details