Texas Instruments High-Performance Analog Power Management IC TPS3305-33D

Description
SUPERVISORY CIRCUIT DUAL, SMD, 3305; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:2MONITORS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:6V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; DELAYROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SUPERVISORY CIRCUIT DUAL, SMD, 3305; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:2MONITORS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:6V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; DELAYROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 16904906 - Radwell International
Willingboro, NJ, United States
Power Management IC
16904906
Power Management IC 16904906
SUPERVISORY CIRCUIT DUAL, SMD, 3305; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:2MONITORS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:6V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; DELAYROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SUPERVISORY CIRCUIT DUAL, SMD, 3305; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:2MONITORS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:6V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; DELAYROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 16904906
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - A4919GLPTR-5-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 1900358P - RS Components, Ltd.
Specs
Package Type SSOP; Other; TSSOP
IQ 5.00E-4 amps
View Details
Battery Chargers - BQ24041DSQR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details