The ISL6520ACBZ-T is a single synchronous buck pulse-width modulation (PWM) controller designed for DC/DC step-down converters. It operates from a +5V input and can regulate output voltages as low as 0.8V with a tolerance of ±1.5% across temperature and line voltage variations. The controller drives N-Channel MOSFETs in a synchronous buck topology and integrates control, output adjustment, monitoring, and protection functions into an 8-lead package. This device features a simple single-loop voltage-mode control design, a fixed frequency oscillator at 300kHz, and a high-bandwidth error amplifier with a 15MHz gain-bandwidth product, enabling fast transient response and duty cycles from 0% to 100%. Overcurrent protection is achieved through monitoring the rDS(ON) of the upper MOSFET, eliminating the need for a current sense resistor, which enhances efficiency and simplifies design. The ISL6520ACBZ-T is suitable for various applications, including power supplies for microprocessors, embedded controllers, and industrial power supplies. It is available in both 8-lead SOIC and 16-lead QFN packages, with the QFN option providing a compact footprint for improved PCB efficiency. The product is also RoHS compliant, ensuring compatibility with both Pb-free and traditional soldering processes.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 116597-ISL6520ACBZ-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 8SOIC
IC REG CTRLR BUCK 8SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
(PRICE/TC) PWM CONTROLLER, 300KHZ, SOIC-8, INPUT VOLTAGE:-, OUTPUT VOLTAGE:5V, OUTPUT CURRENT:-, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, CONTROLLER IC CASE STYLE:SOIC, NO. OF PINS:8PINS, FREQUENCY:300KHZ, OPERATING TEMPERATURE MIN:0¦CROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
Switching Controllers VER OF ISL6520ACB-T
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6520ACBZ-TCT-ND | 116597-ISL6520ACBZ-T | ISL6520ACBZ-T | ISL6520ACBZ-T | ISL6520ACBZ-T | 107578474 | ISL6520ACBZ-T |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6520ACBZ-T | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Power Management IC | Switching Controllers |
| Configuration / Function | Buck | Buck | |||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Phase Control | Phase Control | ||||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | 300 kHz | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |