SUPERVISORY CIRCUIT, SMD, SOIC8, THRESHOLD VOLTAGE:4.55V, NO. OF SUPERVISORS / MONITORS: 1 MONITORS, SUPPLY VOLTAGE MIN: 3.5V, SUPPLY VOLTAGE MAX: 18V, RESET TYPE: ACTIVE-HIGH, ACTIVE-LOW, DIGITAL IC CASE: SOIC, NO. OF PINS: 8 PINS. FREE 2 YEAR RADWELL WARRANTY
IC SUPERVISOR 1 CHANNEL 8SOIC
| Radwell International | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 16828116 | TL7705ACDR |
| Product Name | Power Management IC | Supervisors |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |