Dual, Synchronous Step Down Controller for Low Voltage System Power 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111910-TPS51124RGET
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, On Time Control, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC, DUAL SWITCHING CONTROLLER, 420KHZ, PQCC24. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Win Source Electronics | Radwell International | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51124RGETG4 | 1111910-TPS51124RGETG4 | 16672017 |
| Product Name | TPS51124 Dual, Synchronous Step Down Controller for Low Voltage System Power | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51124RGETG4 | IC Chip |
| Configuration / Function | Buck | Buck | |
| Package Type | Other; VQFN | Other; 24-VQFN (4x4) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, On Time Control, Power Good | |
| Output Voltage | 0.7600 to 5.5 volts | ||
| IOUT | 15 amps |