MOSFET DRIVER, HALF BRIDGE, DIP-8, NO. OF CHANNELS: 2 CHANNELS, POWER SWITCH TYPE: IGBT, MOSFET, NO. OF PINS: 8 PINS, DRIVER CASE STYLE: DIP, INPUT TYPE: NON-INVERTING, SOURCE CURRENT: 210MA. FREE 2 YEAR RADWELL WARRANTY
IC GATE DRVR HALF-BRIDGE 8DIP
| Radwell International | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 66782923 | IR2104PBF |
| Product Name | Power Management IC | Gate Drivers |
| Package Type | DIP; Other; 8-DIP (0.300", 7.62mm) |