onsemi PMIC - PMIC - Voltage Regulators - Linear - LP2950CZ-3.0G LP2950CZ-3.0G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206500-LP2950CZ-3.0G Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 100mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.45V @ 100mA Operating Supply Current: 120μA to 12mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206500-LP2950CZ-3.0G Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 100mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.45V @ 100mA Operating Supply Current: 120μA to 12mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP2950CZ-3.0G - 206500-LP2950CZ-3.0G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2950CZ-3.0G
206500-LP2950CZ-3.0G
PMIC - PMIC - Voltage Regulators - Linear - LP2950CZ-3.0G 206500-LP2950CZ-3.0G
Manufacturer: ON Semiconductor Win Source Part Number: 206500-LP2950CZ-3.0G Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 100mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.45V @ 100mA Operating Supply Current: 120μA to 12mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 206500-LP2950CZ-3.0G
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.45V @ 100mA
Operating Supply Current: 120μA to 12mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3V 100mA LDO Voltage Regulator IC
776-LP2950CZ-3.0G
3V 100mA LDO Voltage Regulator IC 776-LP2950CZ-3.0G
LDO Regulator, 3V Fixed Output, 100mA, TO-92 Product overview: LP2950CZ-3.0G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950CZ-3.0G can be used for catalog matching and distributor lookup.

LDO Regulator, 3V Fixed Output, 100mA, TO-92 Product overview: LP2950CZ-3.0G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950CZ-3.0G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2950CZ-3.0G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2950CZ-3.0G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2950CZ-3.0G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Buy Now Datasheet
Power Management IC - 18717349 - Radwell International
Willingboro, NJ, United States
Power Management IC
18717349
Power Management IC 18717349
PMIC, VOLTAGE REGULATOR, POSITIVE, FIXED, 1 REGULATOR, 30V INPUT, 3V OUTPUT, 100MA OUTPUT, TO-92. FREE 2 YEAR RADWELL WARRANTY

PMIC, VOLTAGE REGULATOR, POSITIVE, FIXED, 1 REGULATOR, 30V INPUT, 3V OUTPUT, 100MA OUTPUT, TO-92. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2950CZ-3.0G
LDO Voltage Regulators LP2950CZ-3.0G
LDO Voltage Regulators 3V 100mA Low Power

LDO Voltage Regulators 3V 100mA Low Power

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2950CZ-3.0G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2950CZ-3.0G
PMIC - Voltage Regulators - Linear LP2950CZ-3.0G
IC REG LINEAR 3V 100MA TO92-3

IC REG LINEAR 3V 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2950CZ-3.0G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2950CZ-3.0G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2950CZ-3.0G
IC REG LINEAR 3V 100MA TO92-3

IC REG LINEAR 3V 100MA TO92-3

Supplier's Site
IC REG LINEAR 3V 100MA TO92-3 - 598-LP2950CZ-3.0G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3V 100MA TO92-3
598-LP2950CZ-3.0G
IC REG LINEAR 3V 100MA TO92-3 598-LP2950CZ-3.0G
IC REG LINEAR 3V 100MA TO92-3

IC REG LINEAR 3V 100MA TO92-3

Supplier's Site
Voltage Regulators - Linear - LP2950CZ-3.0G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2950CZ-3.0G
Voltage Regulators - Linear LP2950CZ-3.0G
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 206500-LP2950CZ-3.0G 776-LP2950CZ-3.0G LP2950CZ-3.0G-ND 18717349 LP2950CZ-3.0G LP2950CZ-3.0G LP2950CZ-3.0G 598-LP2950CZ-3.0G LP2950CZ-3.0G
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2950CZ-3.0G 3V 100mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Management IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 3V 100MA TO92-3 Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-92; Other; TO-92-3 Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 Long Body TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 Long Body
Life Cycle Stage Maturity; Active Active Active
Unlock Full Specs
to access all available technical data