STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - L5991D L5991D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018257-L5991D Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback Voltage - Start Up: 15V Duty Cycle: 93% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting, Over Voltage Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 10 V to 20 V Alternative Parts (Cross-Reference): UCC28C41DGKRG4; E-L5991AD; L5991D013TR; L5991D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018257-L5991D Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback Voltage - Start Up: 15V Duty Cycle: 93% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting, Over Voltage Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 10 V to 20 V Alternative Parts (Cross-Reference): UCC28C41DGKRG4; E-L5991AD; L5991D013TR; L5991D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - L5991D - 018257-L5991D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - L5991D
018257-L5991D
PMIC - PMIC - AC DC Converters, Offline Switchers - L5991D 018257-L5991D
Manufacturer: STMicroelectronics Win Source Part Number: 018257-L5991D Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback Voltage - Start Up: 15V Duty Cycle: 93% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting, Over Voltage Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 10 V to 20 V Alternative Parts (Cross-Reference): UCC28C41DGKRG4; E-L5991AD; L5991D013TR; L5991D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018257-L5991D
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Flyback
Voltage - Start Up: 15V
Duty Cycle: 93%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting, Over Voltage
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO
Supply Voltage - Operating: 10 V to 20 V
Alternative Parts (Cross-Reference): UCC28C41DGKRG4; E-L5991AD; L5991D013TR; L5991D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHz 1.5A 20V Power Management IC
748-L5991D
1MHz 1.5A 20V Power Management IC 748-L5991D
DC/DC Controller 1MHz 1.5A SO SM 14-20V Product overview: L5991D from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.5A, 20V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1MHz, 1.5A, 20V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-L5991D can be used for catalog matching and distributor lookup.

DC/DC Controller 1MHz 1.5A SO SM 14-20V Product overview: L5991D from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.5A, 20V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1MHz, 1.5A, 20V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-L5991D can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Switching Controllers
L5991D
Switching Controllers L5991D
Switching Controllers Prog Current Mode

Switching Controllers Prog Current Mode

Buy Now Datasheet
IC Chip - 26054024 - Radwell International
Willingboro, NJ, United States
IC Chip
26054024
IC Chip 26054024
IC, SWITCHING CONTROLLER, BOOST, FLYBACK, CURRENT-MODE, 1.5 AMP, SWITCHING FREQ-MAX: 1M HZ, VOLTAGE SUPPLY: 10V ~ 20V, BCDMOS, 16-SOIC, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, SWITCHING CONTROLLER, BOOST, FLYBACK, CURRENT-MODE, 1.5 AMP, SWITCHING FREQ-MAX: 1M HZ, VOLTAGE SUPPLY: 10V ~ 20V, BCDMOS, 16-SOIC, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
AC DC Converters, Offline Switches - L5991D - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
L5991D
AC DC Converters, Offline Switches L5991D
IC OFFLINE SWITCH MULT TOP 16SO

IC OFFLINE SWITCH MULT TOP 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 018257-L5991D 748-L5991D L5991D 26054024 L5991D
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - L5991D 1MHz 1.5A 20V Power Management IC Switching Controllers IC Chip AC DC Converters, Offline Switches
Configuration / Function Boost, Flyback
Package Type Other; 16-SO Other; SO SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit; Frequency Control, Soft Start, Sync
fsw 1000 kHz
Unlock Full Specs
to access all available technical data