Regulating Pulse Width Modulator 16-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 778713-LM2524DN/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-DIP (0.300", 7.62mm)
Output Type: Transistor Driver
Function: Step-Up, Step-Down
Topology: Buck, Boost
Control Features: Current Limit, Enable, Frequency Control
Supply Voltage: 8 V ~ 40 V
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Family Name: LM2524D
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): TL594ING; TL594IN; TL494ING; TL494IN;
Introduction Date: June 01, 1999
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-PDIP
DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 0.2A, 550KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY
IC REG CTRLR BUCK/BOOST 16DIP
IC REG CTRLR BUCK/BOOST 16DIP
Switching Voltage Regulators Regulating Pulse Width Modulator
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | Radwell International | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2524DN/NOPB | 778713-LM2524DN/NOPB | LM2524DN/NOPB-ND | 47439607 | LM2524DN/NOPB | LM2524DN/NOPB | LM2524DN/NOPB | LM2524DN/NOPB |
| Product Name | LM2524D Regulating Pulse Width Modulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2524DN/NOPB | DC DC Switching Controllers | Power Management IC | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Voltage Regulators | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck, Boost | Buck | |||||
| Package Type | Other; PDIP | DIP; Other; 16-DIP (0.300", 7.62mm) | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300", 7.62mm) | DIP; Other; 16-DIP (0.300\", 7.62mm) | |||
| IOUT | 0.2000 amps | |||||||
| VIN | 5 to 40 volts | 8 to 40 volts | 8 to 40 volts | |||||
| fsw | 550 kHz |