IC REG LIN POS ADJ 400MA TO252-5 Product overview: IFX25401TEVATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IFX25401TEVATMA1
Win Source Part Number: 1354184-IFX25401TEVA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Obsolete
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PG-TO252-5
Base Product Number: IFX25401
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 25 mA
Output Type: Adjustable
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 2.5V
Voltage - Output (Max): 20V
Voltage Dropout (Max): 0.5V @ 250mA
Current - Output: 400mA
Current - Quiescent (Iq): 220 µA
PSRR: 54dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO252-5
LDO Voltage Regulators Low Dropout Linear Voltage Regulator
IC REG LIN POS ADJ 400MA TO252-5
IC REG LIN POS ADJ 400MA TO252-5
DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE LDO REGULATOR, 2.5V MIN, 20V MAX, 0.5V DROPOUT, GREEN, PLASTIC, TO-252, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
IC REG LIN POS ADJ 400MA TO252-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-IFX25401TEVATMA1 | 1354184-IFX25401TEVATMA1 | IFX25401TEVATMA1TR-ND | IFX25401TEVATMA1 | IFX25401TEVATMA1 | IFX25401TEVATMA1 | 108052951 | IFX25401TEVATMA1 |
| Product Name | 400MA TO252 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Power Management IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; Tape & Reel | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | |||
| Output Voltage | 2.5 volts | 2.5 to 20 volts | 2.5 volts | 2.5 volts | ||||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | |||
| Dropout Voltage | 0.5000 to ? volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |